Manufacturer: Rohm Semiconductor
Win Source Part Number: 010826-BA6951FS-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 3 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Motor Driver Bipolar Parallel 16-SSOP-A
IC MOTOR DRIVER 3V-6V 16SSOPA Product overview: BA6951FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6951FS-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-6V 16SSOPA
MOTOR DRIVER, -20 TO 75DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:16V; Driver Case Style:SSOP-A; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 3V-6V 16SSOPA
Motor Driver Bipolar Parallel 16-SSOP-A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 010826-BA6951FS-E2 | BA6951FS-E2TR-ND | 744-BA6951FS-E2 | BA6951FS-E2 | 01AH6376 | BA6951FS-E2 | BA6951FS-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6951FS-E2 | Motor Drivers, Controllers | 3V 6V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -20 To 75Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | 3 to 6 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC |