Manufacturer: Rohm Semiconductor
Win Source Part Number: 010825-BA6920FP-YE2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 6.5 V to 34 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: 25-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6.5 V to 34 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 6.5V-34V 25HSOP Product overview: BA6920FP-YE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6920FP-YE2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar On/Off 25-HSOP
IC MOTOR DRIVER 6.5V-34V 25HSOP
IC MOTOR DRIVER 6.5V-34V 25HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 010825-BA6920FP-YE2 | 744-BA6920FP-YE2 | BA6920FP-YE2 | BA6920FP-YE2 | BA6920FP-YE2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6920FP-YE2 | 6.5V 34V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 C (-22 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | |
| AC Input | 6 to 34 volts | ||||
| DC Input | 6 to 34 volts | 34 volts | |||
| Continuous Current | 1 amps | 1 amps |