Motor Driver Bipolar PWM 16-SOP
Motor Driver Bipolar PWM 16-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 134581-BA6901F-E2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 16-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4V-28V 16SOP Product overview: BA6901F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6901F-E2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar PWM 16-SOP
IC MOTOR DRIVER 4V-28V 16SOP
IC MOTOR DRIVER 4V-28V 16SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BA6901F-E2TR-ND | 134581-BA6901F-E2 | 744-BA6901F-E2 | BA6901F-E2 | BA6901F-E2 | BA6901F-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BA6901F-E2 | 4V 28V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "16-SOIC (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |