Motor Driver Parallel 28-HSOP-M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 110072-BA6868FM-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 1.8A
Voltage - Load: 4 V to 12 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 28-HSOP-M
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.5V-6V 28HSOP Product overview: BA6868FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6868FM-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-6V 28HSOP
Motor Driver Parallel 28-HSOP-M
IC MOTOR DRIVER 4.5V-6V 28HSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BA6868FM-E2TR-ND | 110072-BA6868FM-E2 | 744-BA6868FM-E2 | BA6868FM-E2 | BA6868FM-E2 | BA6868FM-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BA6868FM-E2 | 4.5V 6V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 4 to 6 volts | 4 to 6 volts |