ROHM Co., Ltd. PMIC - PMIC - Motor Drivers, Controllers - BA6849FS BA6849FS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049178-BA6849FS Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 3 V to 15 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049178-BA6849FS Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 3 V to 15 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BA6849FS - 049178-BA6849FS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6849FS
049178-BA6849FS
PMIC - PMIC - Motor Drivers, Controllers - BA6849FS 049178-BA6849FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 049178-BA6849FS Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 3 V to 15 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049178-BA6849FS
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 3 V to 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-BA6849FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BA6849FS
Motor Driver IC 744-BA6849FS
IC MOTOR DRIVER PAR 24SSOP Product overview: BA6849FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6849FS can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 24SSOP Product overview: BA6849FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6849FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 049178-BA6849FS 744-BA6849FS
Product Name PMIC - PMIC - Motor Drivers, Controllers - BA6849FS Motor Driver IC
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data