IC MOTOR DRVR 4.25V-5.5V 24SSOP Product overview: BA6849FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.25V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6849FS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049179-BA6849FS-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 3 V to 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Motor Driver Bipolar Parallel 24-SSOP-A
IC MOTOR DRVR 4.25V-5.5V 24SSOP
IC MOTOR DRVR 4.25V-5.5V 24SSOP
IC MOTOR DRVR 4.25V-5.5V 24SSOP
Motor Driver Bipolar Parallel 24-SSOP-A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-BA6849FS-E2 | 049179-BA6849FS-E2 | BA6849FS-E2-ND | BA6849FS-E2 | 687-BA6849FS-E2 | BA6849FS-E2 | BA6849FS-E2 |
| Product Name | 4.25V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BA6849FS-E2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRVR 4.25V-5.5V 24SSOP | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | 4 volts | |||
| AC Input | 4 to 6 volts | 4 to 6 volts | |||||
| Continuous Current | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps |