IC MTR DRV BIPOLAR 2.7-9V 14SSOP Product overview: BA6846FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 9V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6846FV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 14-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010822-BA6846FV-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 2.7 V to 9 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 14-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLAR 2.7-9V 14SSOP
IC MTR DRV BIPOLAR 2.7-9V 14SSOP
Bipolar Motor Driver Bipolar Parallel 14-SSOP-B
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BA6846FV-E2 | BA6846FV-E2TR-ND | 010822-BA6846FV-E2 | BA6846FV-E2 | BA6846FV-E2 | BA6846FV-E2 |
| Product Name | 9V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BA6846FV-E2 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| DC Input | 9 volts | 3 to 9 volts | 3 to 9 volts | |||
| Configuration | PCB Mount; "14-LSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | Parallel Interface | Parallel |