Manufacturer: Rohm Semiconductor
Win Source Part Number: 010821-BA6845FS-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 2.7 V to 9 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 16-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 9 V
Alternative Parts (Cross-Reference): DRV8836DSSR; BA6845FS; MC33395TEWR2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Bipolar Parallel 16-SSOP-A
Bipolar Motor Driver Bipolar Parallel 16-SSOP-A
Bipolar Motor Driver Bipolar Parallel 16-SSOP-A
IC MTR DRV BIPOLR 2.7-9V 16SSOPA Product overview: BA6845FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 9V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6845FS-E2 can be used for catalog matching and distributor lookup.
IC, STEPPING MOTOR DRIVER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:9V; Operating Temperature RoHS Compliant: Yes
IC MTR DRV BIPOLR 2.7-9V 16SSOPA
IC MTR DRV BIPOLR 2.7-9V 16SSOPA
Bipolar Motor Driver Bipolar Parallel 16-SSOP-A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 010821-BA6845FS-E2 | BA6845FS-E2DKR-ND | 744-BA6845FS-E2 | 73M8954 | BA6845FS-E2 | BA6845FS-E2 | BA6845FS-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6845FS-E2 | Motor Drivers, Controllers | 9V Motor Driver IC | Ic, Stepping Motor Driver, Smd; Motor Type Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | |||
| AC Input | 3 to 9 volts | 3 to 9 volts | 3 to 9 volts | ||||
| DC Input | 3 to 9 volts | 3 to 9 volts | 9 volts | 3 to 9 volts | |||
| Continuous Current | 1 amps | 1 amps | 1 amps | ||||
| Configuration | PCB Mount; "16-LSOP (0.173"", 4.40mm Width)" |