Motor Driver Bipolar Parallel 28-HSOP-M
IC MOTOR DRVR 4.25V-5.5V 28HSOP Product overview: BA6840BFP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.25V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.25V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6840BFP-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 4.25V-5.5V 28HSOP
Motor Driver Bipolar Parallel 28-HSOP-M
IC MOTOR DRVR 4.25V-5.5V 28HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BA6840BFP-E2-ND | 744-BA6840BFP-E2 | BA6840BFP-E2 | BA6840BFP-E2 | BA6840BFP-E2 |
| Product Name | Motor Drivers, Controllers | 4.25V 5.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| AC Input | 4 to 6 volts |