Manufacturer: Rohm Semiconductor
Win Source Part Number: 049173-BA6680FS-E2
Packaging: Reel - TR
Applications: Printer
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 32-SSOPA
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 16 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel 32-SSOP-A
IC MOTOR DRIVER 16V-28V 32SSOPA Product overview: BA6680FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 16V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6680FS-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 16V-28V 32SSOPA
IC MOTOR DRIVER 16V-28V 32SSOPA
Motor Driver Power MOSFET Parallel 32-SSOP-A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 049173-BA6680FS-E2 | BA6680FS-E2-ND | 744-BA6680FS-E2 | BA6680FS-E2 | BA6680FS-E2 | BA6680FS-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6680FS-E2 | Motor Drivers, Controllers | 16V 28V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| AC Input | 16 to 28 volts | 16 to 28 volts | ||||
| DC Input | 16 to 28 volts | 16 to 28 volts | 28 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |