Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048120-BA6569AS
Number of Circuits: 1
Number of Pins: 22
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 1.1 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048120-BA6569AS |
| Product Name | OEM Parts - OEM Parts (A - B) - BA6569AS |