ROHM Semiconductor USA, LLC 4V 28V Motor Driver IC BA6506F-GE2

Description
IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6506F-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6506F-GE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6506F-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6506F-GE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 28V Motor Driver IC
744-BA6506F-GE2
4V 28V Motor Driver IC 744-BA6506F-GE2
IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6506F-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6506F-GE2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6506F-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6506F-GE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BA6506F-GE2 - 010818-BA6506F-GE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6506F-GE2
010818-BA6506F-GE2
PMIC - PMIC - Motor Drivers, Controllers - BA6506F-GE2 010818-BA6506F-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010818-BA6506F-GE2 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010818-BA6506F-GE2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - BA6506F-GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA6506F-GE2
Motor Drivers, Controllers BA6506F-GE2
Motor Driver Bipolar On/Off 8-SOP

Motor Driver Bipolar On/Off 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BA6506F-GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BA6506F-GE2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BA6506F-GE2
IC MOTOR DRIVER 4V-28V 8SOP

IC MOTOR DRIVER 4V-28V 8SOP

Supplier's Site
PMIC - Motor Drivers, Controllers - BA6506F-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BA6506F-GE2
PMIC - Motor Drivers, Controllers BA6506F-GE2
IC MOTOR DRIVER 4V-28V 8SOP

IC MOTOR DRIVER 4V-28V 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BA6506F-GE2 010818-BA6506F-GE2 BA6506F-GE2 BA6506F-GE2 BA6506F-GE2
Product Name 4V 28V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA6506F-GE2 Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Input 28 volts 4 to 28 volts
Unlock Full Specs
to access all available technical data