Manufacturer: Rohm Semiconductor
Win Source Part Number: 049170-BA6427F-E2
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 700mA
Voltage - Load: 3 V to 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Motor Driver Bipolar Parallel 8-SOP
IC MOTOR DRIVER 3V-14V 8SOP Product overview: BA6427F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6427F-E2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 8-SOP
IC MOTOR DRIVER 3V-14V 8SOP
IC MOTOR DRIVER 3V-14V 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 049170-BA6427F-E2 | BA6427F-E2-ND | 744-BA6427F-E2 | BA6427F-E2 | BA6427F-E2 | BA6427F-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6427F-E2 | Motor Drivers, Controllers | 3V 14V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 14 volts | 3 to 14 volts | ||||
| DC Input | 3 to 14 volts | 3 to 14 volts | 14 volts | |||
| Continuous Current | 0.7000 amps | 0.7000 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |