IC MOTOR DRIVER 3.5V-15V 8SOP Product overview: BA6417F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.5V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6417F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049168-BA6417F-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 0 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar On/Off 8-SOP
Motor Driver Bipolar On/Off 8-SOP
IC MOTOR DRIVER 3.5V-15V 8SOP
Motor Driver Bipolar On/Off 8-SOP
IC MOTOR DRIVER 3.5V-15V 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BA6417F-E2 | 049168-BA6417F-E2 | BA6417F-E2CT-ND | BA6417F-E2 | BA6417F-E2 | BA6417F-E2 |
| Product Name | 3.5V 15V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BA6417F-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| DC Input | 15 volts | 4 to 15 volts | 4 to 15 volts | |||
| AC Input | 4 to 15 volts | 4 to 15 volts | ||||
| Continuous Current | 1 amps | 1 amps |