ROHM Semiconductor USA, LLC 4V 28V Motor Driver IC BA6406F-E2

Description
IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6406F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6406F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6406F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6406F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 28V Motor Driver IC
744-BA6406F-E2
4V 28V Motor Driver IC 744-BA6406F-E2
IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6406F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6406F-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4V-28V 8SOP Product overview: BA6406F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6406F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BA6406F-E2 - 010815-BA6406F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6406F-E2
010815-BA6406F-E2
PMIC - PMIC - Motor Drivers, Controllers - BA6406F-E2 010815-BA6406F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010815-BA6406F-E2 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010815-BA6406F-E2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BA6406F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BA6406F-E2
PMIC - Motor Drivers, Controllers BA6406F-E2
IC MOTOR DRIVER 4V-28V 8SOP

IC MOTOR DRIVER 4V-28V 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BA6406F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BA6406F-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BA6406F-E2
IC MOTOR DRIVER 4V-28V 8SOP

IC MOTOR DRIVER 4V-28V 8SOP

Supplier's Site
Motor Driver, -40 To 100Deg C Rohs Compliant Rohm - 28AK6181 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 100Deg C Rohs Compliant Rohm
28AK6181
Motor Driver, -40 To 100Deg C Rohs Compliant Rohm 28AK6181
MOTOR DRIVER, -40 TO 100DEG C ROHS COMPLIANT: YES

MOTOR DRIVER, -40 TO 100DEG C ROHS COMPLIANT: YES

Supplier's Site
Motor Drivers, Controllers - BA6406F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA6406F-E2
Motor Drivers, Controllers BA6406F-E2
Motor Driver Bipolar 8-SOP

Motor Driver Bipolar 8-SOP

Buy Now Datasheet
IC MOTOR DRIVER 4V-28V 8SOP - 687-BA6406F-E2 - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 4V-28V 8SOP
687-BA6406F-E2
IC MOTOR DRIVER 4V-28V 8SOP 687-BA6406F-E2
IC MOTOR DRIVER 4V-28V 8SOP

IC MOTOR DRIVER 4V-28V 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 744-BA6406F-E2 010815-BA6406F-E2 BA6406F-E2 BA6406F-E2 28AK6181 BA6406F-E2 687-BA6406F-E2
Product Name 4V 28V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA6406F-E2 PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver, -40 To 100Deg C Rohs Compliant Rohm Motor Drivers, Controllers IC MOTOR DRIVER 4V-28V 8SOP
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data