ROHM Semiconductor USA, LLC 1.5A Variable/Fixed Output LDO Regulators BA63JC5T

Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Request a Quote Datasheet
Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Variable/Fixed Output LDO Regulators - BA63JC5T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5A Variable/Fixed Output LDO Regulators
BA63JC5T
1.5A Variable/Fixed Output LDO Regulators BA63JC5T
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA63JC5T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA63JC5T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA63JC5T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA63JC5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA63JC5T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA63JC5T
IC REG LIN 6.3V 1.5A TO220FP-3

IC REG LIN 6.3V 1.5A TO220FP-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA63JC5T
PMIC - Voltage Regulators - Linear BA63JC5T
IC REG LIN 6.3V 1.5A TO220FP-3

IC REG LIN 6.3V 1.5A TO220FP-3

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BA63JC5T BA63JC5T-ND BA63JC5T BA63JC5T
Product Name 1.5A Variable/Fixed Output LDO Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Package Type TO-220; Other; TO220FP-3 TO-220; Other; TO-220-3 Full Pack TO-220
Output Voltage 6.3 volts 6.3 volts 6.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 3 to 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details