Manufacturer: Rohm Semiconductor
Win Source Part Number: 010813-BA6287F-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Family Name: BA6287
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 15 V
Alternative Parts (Cross-Reference): LB1960MC-AH; TB9057FG; TLE 4209; NJM2646E;
Introduction Date: January 14, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 4.5V-15V 8SOP Product overview: BA6287F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6287F-E2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar On/Off 8-SOP
Motor Driver Bipolar On/Off 8-SOP
Motor Driver Bipolar On/Off 8-SOP
IC MOTOR DRIVER 4.5V-15V 8SOP
IC MOTOR DRIVER 4.5V-15V 8SOP
Motor Driver Bipolar On/Off 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 010813-BA6287F-E2 | 744-BA6287F-E2 | BA6287F-E2TR-ND | BA6287F-E2 | BA6287F-E2 | BA6287F-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6287F-E2 | 4.5V 15V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 4 to 15 volts | 4 to 15 volts | ||||
| DC Input | 4 to 15 volts | 15 volts | 4 to 15 volts | |||
| Continuous Current | 1 amps | 1 amps | 1 amps | |||
| PC-Based Bus | On/Off |