ROHM Co., Ltd. PMIC - PMIC - Motor Drivers, Controllers - BA6287 BA6287

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 71292-BA6287 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 8-SOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 71292-BA6287 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 8-SOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BA6287 - 71292-BA6287 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6287
71292-BA6287
PMIC - PMIC - Motor Drivers, Controllers - BA6287 71292-BA6287
Manufacturer: Rohm Semiconductor Win Source Part Number: 71292-BA6287 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 8-SOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 71292-BA6287
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-BA6287 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BA6287
Motor Driver IC 744-BA6287
IC MOTOR DRIVER PAR 8SOP Product overview: BA6287 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6287 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 8SOP Product overview: BA6287 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6287 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 71292-BA6287 744-BA6287
Product Name PMIC - PMIC - Motor Drivers, Controllers - BA6287 Motor Driver IC
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Position Controller - ACCURET+ 400 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
Specs
Features Other; Over current, over temperature, over/under voltage, I2T current foldback, brake signal, shunt control
Communication Expansion CAN, Expansion SPI
DC Input 12 to 56 volts
View Details