Motor Driver Bipolar Parallel 10-SIP
IC MOTOR DRIVER 4.5V-15V 10SIP Product overview: BA6286N from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6286N can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049167-BA6286N
Packaging: Tube/Rail
Applications: Media Player
Mounting: Through Hole
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-15V 10SIP
Motor Driver Bipolar Parallel 10-SIP
IC MOTOR DRIVER 4.5V-15V 10SIP
IC MOTOR DRIVER 4.5V-15V 10SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | BA6286N-ND | 744-BA6286N | 049167-BA6286N | BA6286N | BA6286N | BA6286N | 687-BA6286N |
| Product Name | Motor Drivers, Controllers | 4.5V 15V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BA6286N | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-15V 10SIP |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; 10-SIP | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 4 to 15 volts | 4 to 15 volts |