ROHM Co., Ltd. PMIC - PMIC - Motor Drivers, Controllers - BA6285FS BA6285FS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 090766-BA6285FS Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-SSOPA Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 090766-BA6285FS Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-SSOPA Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BA6285FS - 090766-BA6285FS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6285FS
090766-BA6285FS
PMIC - PMIC - Motor Drivers, Controllers - BA6285FS 090766-BA6285FS
Manufacturer: Rohm Semiconductor Win Source Part Number: 090766-BA6285FS Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 15 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-SSOPA Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 090766-BA6285FS
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 15 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-BA6285FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-BA6285FS
Motor Driver IC 744-BA6285FS
IC MOTOR DRIVER PAR 16SSOP Product overview: BA6285FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6285FS can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 16SSOP Product overview: BA6285FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6285FS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 090766-BA6285FS 744-BA6285FS
Product Name PMIC - PMIC - Motor Drivers, Controllers - BA6285FS Motor Driver IC
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motion Controller, High Performance, 2-axis, Ethernet - XPS-D2 - Newport MKS
Specs
Axes 2.0
Motor / System DC Brushless; DC Servo; Linear
Communication Ethernet
View Details
PiezoWalk® NEXACT® Controller / Driver - E-861 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Setup Computer
Servo Feedback Sine / Cosine
View Details