IC INV OPEN COL 6CH 1-IN 14SOP Product overview: BA6266F from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BA6266F can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151136-BA6266F
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC INVERT OPEN COL 6CH 6IN 14SOP
Inverter IC 6 Channel Open Collector 14-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BA6266F | 1151136-BA6266F | BA6266F | BA6266F |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - BA6266F | Logic - Gates and Inverters | Gates and Inverters |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Inputs | 1 | 1 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| IC Package Type | Other; Tape & Reel | SOIC; Other; 14-SOIC (0.173\", 4.40mm Width) |