IC MOTOR DRIVER20V--6V 16SSOPA Product overview: BA6254FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, -6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6254FS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 16-SSOP-A
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049165-BA6254FS-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: -20 V to -6 V
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: -20 V to -6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER20V--6V 16SSOPA
Motor Driver Bipolar Parallel 16-SSOP-A
IC MOTOR DRIVER20V--6V 16SSOPA
IC MOTOR DRIVER20V--6V 16SSOPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-BA6254FS-E2 | BA6254FS-E2-ND | 049165-BA6254FS-E2 | BA6254FS-E2 | BA6254FS-E2 | 687-BA6254FS-E2 | BA6254FS-E2 |
| Product Name | -6V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BA6254FS-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER20V--6V 16SSOPA | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| DC Input | -6 volts | -20 to -6 volts | -20 to -6 volts | -20 volts | |||
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC | |||||
| Configuration | PCB Mount; "16-LSOP (0.173"", 4.40mm Width)" |