ROHM Semiconductor USA, LLC 8V 18V Motor Driver IC BA6247FP-YE2

Description
IC MOTOR DRIVER 8V-18V 25HSOP Product overview: BA6247FP-YE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6247FP-YE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 8V-18V 25HSOP Product overview: BA6247FP-YE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6247FP-YE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 18V Motor Driver IC
744-BA6247FP-YE2
8V 18V Motor Driver IC 744-BA6247FP-YE2
IC MOTOR DRIVER 8V-18V 25HSOP Product overview: BA6247FP-YE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6247FP-YE2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-18V 25HSOP Product overview: BA6247FP-YE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6247FP-YE2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - BA6247FP-YE2 - 010810-BA6247FP-YE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6247FP-YE2
010810-BA6247FP-YE2
PMIC - PMIC - Motor Drivers, Controllers - BA6247FP-YE2 010810-BA6247FP-YE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010810-BA6247FP-YE2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 8 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 25-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010810-BA6247FP-YE2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 25-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BA6247FP-YE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BA6247FP-YE2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BA6247FP-YE2
IC MOTOR DRIVER 8V-18V 25HSOP

IC MOTOR DRIVER 8V-18V 25HSOP

Supplier's Site
Motor Drivers, Controllers - BA6247FP-YE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA6247FP-YE2
Motor Drivers, Controllers BA6247FP-YE2
Motor Driver

Motor Driver

Buy Now Datasheet
Motor Drivers, Controllers - BA6247FP-YE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA6247FP-YE2
Motor Drivers, Controllers BA6247FP-YE2
Motor Driver

Motor Driver

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BA6247FP-YE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BA6247FP-YE2
PMIC - Motor Drivers, Controllers BA6247FP-YE2
IC MOTOR DRIVER 8V-18V 25HSOP

IC MOTOR DRIVER 8V-18V 25HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BA6247FP-YE2 010810-BA6247FP-YE2 BA6247FP-YE2 BA6247FP-YE2 BA6247FP-YE2
Product Name 8V 18V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA6247FP-YE2 Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -25 to 150 C (-13 to 302 F)
Unlock Full Specs
to access all available technical data