Manufacturer: Rohm Semiconductor
Win Source Part Number: 049163-BA6247
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 25-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 8V-18V 10HSIP Product overview: BA6247 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6247 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 10-HSIP
IC MOTOR DRIVER 8V-18V 10HSIP
IC MOTOR DRIVER 8V-18V 10HSIP
IC MOTOR DRIVER 8V-18V 10HSIP
Motor Driver Bipolar Parallel 10-HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 049163-BA6247 | 744-BA6247 | BA6247-ND | BA6247 | BA6247 | 687-BA6247 | BA6247 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6247 | 8V 18V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 8V-18V 10HSIP | Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | ||
| AC Input | 8 to 18 volts | 8 to 18 volts | |||||
| DC Input | 8 to 18 volts | 18 volts | 8 to 18 volts | 8 volts | |||
| Continuous Current | 1 amps | 1 amps | 1 amps | ||||
| PC-Based Bus | Parallel |