ROHM Semiconductor USA, LLC 8V 18V Motor Driver IC BA6222

Description
IC MOTOR DRIVER 8V-18V 10HSIP Product overview: BA6222 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 8V-18V 10HSIP Product overview: BA6222 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 18V Motor Driver IC - 744-BA6222 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 18V Motor Driver IC
744-BA6222
8V 18V Motor Driver IC 744-BA6222
IC MOTOR DRIVER 8V-18V 10HSIP Product overview: BA6222 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6222 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-18V 10HSIP Product overview: BA6222 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BA6222 - 1151131-BA6222 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6222
1151131-BA6222
PMIC - PMIC - Motor Drivers, Controllers - BA6222 1151131-BA6222
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151131-BA6222 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C (TJ) Package: 10-SIP, Exposed Tab Applications: General Technology: Bipolar Operating Supply Voltage: 8 V ~ 18 V Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Output Current: 2A Voltage - Load: 8 V ~ 18 V Motor Type - AC, DC: Brushed DC Family Name: BA6222 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 10-SIPH Alternative Parts (Cross-Reference): HIP4020IB; NCV7702BDWR2G; TA7288P; Introduction Date: January 14, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151131-BA6222
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 10-SIP, Exposed Tab
Applications: General
Technology: Bipolar
Operating Supply Voltage: 8 V ~ 18 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Output Current: 2A
Voltage - Load: 8 V ~ 18 V
Motor Type - AC, DC: Brushed DC
Family Name: BA6222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 10-SIPH
Alternative Parts (Cross-Reference): HIP4020IB; NCV7702BDWR2G; TA7288P;
Introduction Date: January 14, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - BA6222-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
BA6222-ND
Motor Drivers, Controllers BA6222-ND
Motor Driver Bipolar On/Off 10-HSIP

Motor Driver Bipolar On/Off 10-HSIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BA6222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BA6222
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BA6222
IC MOTOR DRIVER 8V-18V 10HSIP

IC MOTOR DRIVER 8V-18V 10HSIP

Supplier's Site
Motor Drivers, Controllers - BA6222 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA6222
Motor Drivers, Controllers BA6222
Motor Driver Bipolar On/Off 10-HSIP

Motor Driver Bipolar On/Off 10-HSIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BA6222 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BA6222
PMIC - Motor Drivers, Controllers BA6222
IC MOTOR DRIVER 8V-18V 10HSIP

IC MOTOR DRIVER 8V-18V 10HSIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BA6222 1151131-BA6222 BA6222-ND BA6222 BA6222 BA6222
Product Name 8V 18V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA6222 Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -25 C (-13 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
DC Input 18 volts 8 to 18 volts 8 to 18 volts
AC Input 8 to 18 volts 8 to 18 volts
Continuous Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data