Manufacturer: Rohm Semiconductor
Win Source Part Number: 010808-BA6219BFP-YE2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 2A
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 25-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 8V-18V 25HSOP Product overview: BA6219BFP-YE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6219BFP-YE2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar On/Off 25-HSOP
Motor Driver Bipolar On/Off 25-HSOP
IC MOTOR DRIVER 8V-18V 25HSOP
MOTOR DRIVER, -25 TO 75DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:18V; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 8V-18V 25HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 010808-BA6219BFP-YE2 | 744-BA6219BFP-YE2 | BA6219BFP-YE2TR-ND | BA6219BFP-YE2 | BA6219BFP-YE2 | 01AH6374 | BA6219BFP-YE2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BA6219BFP-YE2 | 8V 18V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -25 To 75Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |||
| AC Input | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | ||||
| DC Input | 8 to 18 volts | 18 volts | 8 to 18 volts | 8 to 18 volts | |||
| Continuous Current | 2 amps | 2 amps | 2 amps | ||||
| PC-Based Bus | On/Off |