Motor Driver CMOS Parallel 10-SIP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049159-BA6209N
Packaging: Tube/Rail
Applications: Media Player
Mounting: Through Hole
Technology: CMOS
Output Current: 1.6A
Voltage - Load: 6.6 V to 7.2 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 6V-18V 10SIP Product overview: BA6209N from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6209N can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6V-18V 10SIP
IC MOTOR DRIVER 6V-18V 10SIP
Motor Driver CMOS Parallel 10-SIP
IC MOTOR DRIVER 6V-18V 10SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | BA6209N-ND | 049159-BA6209N | 744-BA6209N | BA6209N | BA6209N | BA6209N | 687-BA6209N |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BA6209N | 6V 18V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 6V-18V 10SIP |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; 10-SIP | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 6 to 18 volts | 6 to 18 volts |