ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BA6209 BA6209

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 143160-BA6209 Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: CMOS Output Current: 1.6A Voltage - Load: 6.6 V to 7.2 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 143160-BA6209 Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: CMOS Output Current: 1.6A Voltage - Load: 6.6 V to 7.2 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BA6209 - 143160-BA6209 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA6209
143160-BA6209
PMIC - PMIC - Motor Drivers, Controllers - BA6209 143160-BA6209
Manufacturer: Rohm Semiconductor Win Source Part Number: 143160-BA6209 Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: CMOS Output Current: 1.6A Voltage - Load: 6.6 V to 7.2 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 143160-BA6209
Packaging: Tube/Rail
Applications: Media Player
Mounting: Through Hole
Technology: CMOS
Output Current: 1.6A
Voltage - Load: 6.6 V to 7.2 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
6V 18V Motor Driver IC - 744-BA6209 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 18V Motor Driver IC
744-BA6209
6V 18V Motor Driver IC 744-BA6209
IC MOTOR DRIVER 6V-18V 10HSIP Product overview: BA6209 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6209 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6V-18V 10HSIP Product overview: BA6209 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA6209 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - BA6209 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BA6209
PMIC - Motor Drivers, Controllers BA6209
IC MOTOR DRIVER 6V-18V 10HSIP

IC MOTOR DRIVER 6V-18V 10HSIP

Supplier's Site Datasheet
Motor Drivers, Controllers - BA6209 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA6209
Motor Drivers, Controllers BA6209
Motor Driver CMOS Parallel 10-HSIP

Motor Driver CMOS Parallel 10-HSIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - BA6209 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
BA6209
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers BA6209
IC MOTOR DRIVER 6V-18V 10HSIP

IC MOTOR DRIVER 6V-18V 10HSIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 143160-BA6209 744-BA6209 BA6209 BA6209 BA6209
Product Name PMIC - PMIC - Motor Drivers, Controllers - BA6209 6V 18V Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F)
AC Input 6 to 18 volts
DC Input 6 to 18 volts 18 volts
Continuous Current 1.6 amps
Unlock Full Specs
to access all available technical data