Manufacturer: Rohm Semiconductor
Win Source Part Number: 049157-BA6162
Packaging: Reel - TR
Type: Battery Backup Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC RESET W/BATT BACKUP SOP8 TR Product overview: BA6162 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BA6162 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 049157-BA6162 | 691-BA6162 |
| Product Name | PMIC - PMIC - Supervisors - BA6162 | Voltage Supervisor IC |
| Number of Supplies | 1; 1 | 1 |