ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BA6161N

Description
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 5-SIP
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - BA6161N-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BA6161N-ND
Voltage Regulators - DC DC Switching Regulators BA6161N-ND
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 5-SIP

Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 5-SIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BA6161N - 049156-BA6161N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BA6161N
049156-BA6161N
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BA6161N 049156-BA6161N
Manufacturer: Rohm Semiconductor Win Source Part Number: 049156-BA6161N Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 5-SIP Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 30V Maximum Output Voltage: 35V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049156-BA6161N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 5-SIP
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 30V
Maximum Output Voltage: 35V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BA6161N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BA6161N
Voltage Regulators - DC DC Switching Regulators BA6161N
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 5-SIP

Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 5-SIP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BA6161N - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BA6161N
PMIC - Voltage Regulators - DC DC Switching Regulators BA6161N
IC REG BOOST ADJUSTABLE 3MA 5SIP

IC REG BOOST ADJUSTABLE 3MA 5SIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BA6161N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BA6161N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BA6161N
IC REG BOOST ADJUSTABLE 3MA 5SIP

IC REG BOOST ADJUSTABLE 3MA 5SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number BA6161N-ND 049156-BA6161N BA6161N BA6161N BA6161N
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BA6161N Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 5-SIP Other; 5-SIP Other; 5-SIP
Output Voltage 30 to 35 volts 30 volts 30 to 35 volts 30 volts
IOUT 0.0030 amps 0.0030 amps 0.0030 amps 0.0030 amps 0.0030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20133QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details