"Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 8-SOIC (0.173"", 4.40mm Width)"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049154-BA6161F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 30V
Maximum Output Voltage: 35V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 3MA 8SOP
IC REG BOOST ADJUSTABLE 3MA 8SOP
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 8-SOIC (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BA6161FTR-ND | 049154-BA6161F | BA6161F | BA6161F | BA6161F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BA6161F | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-SOP | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Output Voltage | 30 to 35 volts | 30 volts | 30 volts | 30 to 35 volts | |
| IOUT | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps |