"Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 8-SOIC (0.173"", 4.40mm Width)"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049155-BA6161F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 30V
Maximum Output Voltage: 35V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJUSTABLE 3MA 8SOP
Switching Controllers CONV DCDC SNGL STPUP 3V TO 16V 8PIN
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 8-SOIC (0.173", 4.40mm Width)
IC REG BOOST ADJUSTABLE 3MA 8SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BA6161F-E2-ND | 049155-BA6161F-E2 | BA6161F-E2 | BA6161F-E2 | BA6161F-E2 | BA6161F-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BA6161F-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-SOP | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | SOIC | ||
| Output Voltage | 30 to 35 volts | 30 volts | 30 to 35 volts | 30 volts | ||
| IOUT | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps | 0.0030 amps |