IC CONV DC-DC SOP-5
IC REG BOOST ADJ 3MA 8SOP
Boost Switching Regulator IC Positive Adjustable 30V 1 Output 3mA 8-SOIC (0.173", 4.40mm Width)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BA6161F-BZE2 | BA6161F-BZE2 | BA6161F-BZE2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.0030 amps | 0.0030 amps | 0.0030 amps |
| fsw | 100 kHz | 100 kHz | 100 kHz |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Active | Active |