ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
IC REG LINEAR 6V 1.5A TO220FP
IC REG LINEAR 6V 1.5A TO220FP
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA60JC5T | BA60JC5T | BA60JC5T | BA60JC5T |
| Product Name | 1.5A Variable/Fixed Output LDO Regulators | 1.5A 6V, Fixed Output, High-Accuracy LDO Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | TO-220 | |
| Output Voltage | 6 volts | 6 volts | 6 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |