The BA60BC0T is a low-saturation linear voltage regulator from ROHM Semiconductor, designed to provide a fixed output voltage with a maximum output current of 1A. It features an output voltage accuracy of ±2% and operates within a broad output voltage range of 1.5V to 10V. The device includes built-in overcurrent protection and thermal shutdown circuits, enhancing reliability and preventing damage from short-circuiting and overheating. The BA60BC0T is suitable for various applications, including microcontrollers and logic circuits, and operates over an extended temperature range of -40°C to +105°C. It is packaged in a TO220FP-3 format, making it compatible with a range of electronic devices.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863392-BA60BC0T
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: BA60BC0
Categories: Integrated Circuits (ICs)
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 6V 1A TO220FP Product overview: BA60BC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA60BC0T can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1A TO220FP
IC REG LINEAR 6V 1A TO220FP
IC REG LINEAR 6V 1A TO220FP
LDO Voltage Regulators REG 1A 6V
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA60BC0T | BA60BC0T | 863392-BA60BC0T | 776-BA60BC0T | BA60BC0T | BA60BC0T | 687-BA60BC0T | BA60BC0T |
| Product Name | 1A Variable/Fixed Output LDO Regulators | 1A 6V, Fixed Output, High-Accuracy LDO Regulator | PMIC - PMIC - Voltage Regulators - Linear - BA60BC0T | 6V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 6V 1A TO220FP | LDO Voltage Regulators |
| Regulator Type | Low Dropout | |||||||
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | TO-220; Other; TO-220FP | Other; Tube | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Output Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 16 volts | 16 volts | 7 volts |