The BA5983FM is a silicon monolithic integrated circuit designed as a BTL driver for CD-ROM applications, featuring four independent channels with independent power supply inputs and standby control. It is packaged in an HSOP-M28 surface-mount case, with a maximum height of 18.85 mm including burr. The device operates over a temperature range of -35°C to 85°C and supports a pre-driver supply voltage (PreVcc) of 4.5 to 13.2 V and a power supply voltage (PowVcc) of 4.5 to PreVcc. It includes a built-in thermal shutdown circuit and delivers a maximum output amplitude of 4.0 V for channels 1 and 2 and 9.0 V for channels 3 and 4 into an 8 Ω load. Quiescent current is 20 mA under normal operation, dropping to 1 mA when all channels are in standby. The pre-stage op-amp supports rail-to-rail output and GND-sense input for low-voltage DSP compatibility.
IC BRIDGE DRIVER PAR 28HSOP Product overview: BA5983FM from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BA5983FM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-BA5983FM |
| Product Name | Power Management IC |
| Package Type | Other; Reel - TR |