ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (A - B) - BA5979S BA5979S

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966881-BA5979S Length: 31.75 mm Height: 6.35 mm Weight: 4.535924 g Width: 12.7 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966881-BA5979S Length: 31.75 mm Height: 6.35 mm Weight: 4.535924 g Width: 12.7 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BA5979S - 966881-BA5979S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BA5979S
966881-BA5979S
OEM Parts - OEM Parts (A - B) - BA5979S 966881-BA5979S
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966881-BA5979S Length: 31.75 mm Height: 6.35 mm Weight: 4.535924 g Width: 12.7 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966881-BA5979S
Length: 31.75 mm
Height: 6.35 mm
Weight: 4.535924 g
Width: 12.7 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 966881-BA5979S
Product Name OEM Parts - OEM Parts (A - B) - BA5979S
Unlock Full Specs
to access all available technical data