Motor Driver Parallel 20-SSOP
IC MOTOR DRVR 4.3V-13.5V 20SSOP Product overview: BA5961FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 13.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.3V, 13.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA5961FV-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150474-BA5961FV-E2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Media Player
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 4.3V ~ 13.5V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.3V ~ 13.5V
Package / Case: 20-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -35°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BA5961FVE2
Base Product Number: BA5961
Motor Driver Parallel 20-SSOP
IC MOTOR DRVR 4.3V-13.5V 20SSOP
IC MOTOR DRVR 4.3V-13.5V 20SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BA5961FV-E2-ND | 744-BA5961FV-E2 | 1150474-BA5961FV-E2 | BA5961FV-E2 | BA5961FV-E2 | BA5961FV-E2 |
| Product Name | Motor Drivers, Controllers | 4.3V 13.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-LSSOP (0.240"", 6.10mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -35 to 85 C (-31 to 185 F) | -35 C (-31 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) |