ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP BA5937AFP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049133-BA5937AFP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.3 V to 13.2 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049133-BA5937AFP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.3 V to 13.2 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP - 049133-BA5937AFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP
049133-BA5937AFP
PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP 049133-BA5937AFP
Manufacturer: Rohm Semiconductor Win Source Part Number: 049133-BA5937AFP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.3 V to 13.2 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049133-BA5937AFP
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 4.3 V to 13.2 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 746-BA5937AFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-BA5937AFP
Motor Driver IC 746-BA5937AFP
IC MOTOR DRIVER PAR 28-HSOP Product overview: BA5937AFP from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BA5937AFP can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 28-HSOP Product overview: BA5937AFP from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-BA5937AFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives DC Motor Drives
Product Number 049133-BA5937AFP 746-BA5937AFP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP Motor Driver IC
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details
Motor Controllers - 5101164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power 80 watts
View Details