LAPIS Semiconductor 13.2V Motor Driver IC BA5912BFP-E2

Description
IC MOTOR DRIVER 4.5-13.2V HSOP25 Product overview: BA5912BFP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA5912BFP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 4.5-13.2V HSOP25 Product overview: BA5912BFP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA5912BFP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.2V Motor Driver IC - 744-BA5912BFP-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.2V Motor Driver IC
744-BA5912BFP-E2
13.2V Motor Driver IC 744-BA5912BFP-E2
IC MOTOR DRIVER 4.5-13.2V HSOP25 Product overview: BA5912BFP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA5912BFP-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4.5-13.2V HSOP25 Product overview: BA5912BFP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BA5912BFP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - BA5912BFP-E2 - 230659-BA5912BFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BA5912BFP-E2
230659-BA5912BFP-E2
PMIC - PMIC - Motor Drivers, Controllers - BA5912BFP-E2 230659-BA5912BFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 230659-BA5912BFP-E2 Applications: General Purpose Voltage - Load: 4.5 V to 13.2 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 230659-BA5912BFP-E2
Applications: General Purpose
Voltage - Load: 4.5 V to 13.2 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - BA5912BFP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BA5912BFP-E2
PMIC - Motor Drivers, Controllers BA5912BFP-E2
IC MOTOR DRIVER 4.5-13.2V HSOP25

IC MOTOR DRIVER 4.5-13.2V HSOP25

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BA5912BFP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BA5912BFP-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BA5912BFP-E2
IC MOTOR DRIVER 4.5-13.2V HSOP25

IC MOTOR DRIVER 4.5-13.2V HSOP25

Supplier's Site
Motor Drivers, Controllers - BA5912BFP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BA5912BFP-E2
Motor Drivers, Controllers BA5912BFP-E2
Motor Driver Parallel

Motor Driver Parallel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BA5912BFP-E2 230659-BA5912BFP-E2 BA5912BFP-E2 BA5912BFP-E2 BA5912BFP-E2
Product Name 13.2V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BA5912BFP-E2 PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Input 13 volts 4 to 13 volts
Unlock Full Specs
to access all available technical data