ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BA5810FP-E2 BA5810FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010801-BA5810FP-E2 Packaging: Reel - TR Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Operating Supply Current: 22.9mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010801-BA5810FP-E2 Packaging: Reel - TR Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Operating Supply Current: 22.9mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BA5810FP-E2 - 010801-BA5810FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BA5810FP-E2
010801-BA5810FP-E2
PMIC - PMIC - Power Management - Specialized - BA5810FP-E2 010801-BA5810FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010801-BA5810FP-E2 Packaging: Reel - TR Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Operating Supply Current: 22.9mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010801-BA5810FP-E2
Packaging: Reel - TR
Applications: CD/CD-ROM Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.3 V to 13.2 V
Operating Supply Current: 22.9mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BA5810FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BA5810FP-E2
Power Management - Specialized BA5810FP-E2
CD/CD-ROM Driver PMIC 28-HSOP-M

CD/CD-ROM Driver PMIC 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 010801-BA5810FP-E2 BA5810FP-E2
Product Name PMIC - PMIC - Power Management - Specialized - BA5810FP-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details