ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BA5810FM-E2 BA5810FM-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021971-BA5810FM-E2 Packaging: Reel - TR Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Operating Supply Current: 22.9mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021971-BA5810FM-E2 Packaging: Reel - TR Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Operating Supply Current: 22.9mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BA5810FM-E2 - 1021971-BA5810FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BA5810FM-E2
1021971-BA5810FM-E2
PMIC - PMIC - Power Management - Specialized - BA5810FM-E2 1021971-BA5810FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021971-BA5810FM-E2 Packaging: Reel - TR Applications: CD/CD-ROM Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Operating Supply Current: 22.9mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021971-BA5810FM-E2
Packaging: Reel - TR
Applications: CD/CD-ROM Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HSOP-M
Supply Voltage - Operating: 4.3 V to 13.2 V
Operating Supply Current: 22.9mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BA5810FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BA5810FM-E2
Power Management - Specialized BA5810FM-E2
CD/CD-ROM Driver PMIC 28-HSOP-M

CD/CD-ROM Driver PMIC 28-HSOP-M

Buy Now Datasheet
Power Management - Specialized - BA5810FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BA5810FM-E2
Power Management - Specialized BA5810FM-E2
CD/CD-ROM Driver PMIC 28-HSOP-M

CD/CD-ROM Driver PMIC 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1021971-BA5810FM-E2 BA5810FM-E2
Product Name PMIC - PMIC - Power Management - Specialized - BA5810FM-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details