Manufacturer: Rohm Semiconductor
Win Source Part Number: 049126-BA5417
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Standby, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 15-HSIP
Dimension: 15-SIP + Tab
Supply Voltage - Operating: 6 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STEREO 5W 15HSIP Product overview: BA5417 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5417 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 15-HSIP
IC AMP CLASS AB STEREO 5W 15HSIP
Amplifier IC 2-Channel (Stereo) Class AB 15-HSIP
IC AMP CLASS AB STEREO 5W 15HSIP
IC AMP CLASS AB STEREO 5W 15HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 049126-BA5417 | 742-BA5417 | BA5417-ND | BA5417 | BA5417 | BA5417 | BA5417 |
| Product Name | Linear - Linear - Amplifiers - Audio - BA5417 | 5W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 6 to 15 volts | 6 to 15 volts | 6 to 15 volts | 15 to 6 volts | |||
| Output Power | 5 watts | 5 watts | 5 watts | 5 watts | |||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | SIP; 15-HSIP | Tube | SIP; 15-SIP + Tab | SIP; 15-SIP + Tab | Through Hole |