Manufacturer: Rohm Semiconductor
Win Source Part Number: 200315-BA5416
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Standby, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5.4W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 12-HSIP-B
Dimension: 12-SIP + Tab
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 12-HSIP-B
IC AMP CLASS AB STER 5.4W 12HSIP Product overview: BA5416 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5416 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 12-HSIP-B
IC AMP CLASS AB STER 5.4W 12HSIP
IC AMP CLASS AB STER 5.4W 12HSIP
IC AMP CLASS AB STER 5.4W 12HSIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 200315-BA5416 | BA5416-ND | 742-BA5416 | BA5416 | 687-BA5416 | BA5416 | BA5416 |
| Product Name | Linear - Linear - Amplifiers - Audio - BA5416 | Audio Amplifiers | 5.4W Audio Amplifier | Audio Amplifiers | IC AMP CLASS AB STER 5.4W 12HSIP | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 15 to 5 volts | |||
| Output Power | 5.4 watts | 5.4 watts | 5.4 watts | 5.4 watts | |||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | SIP; 12-HSIP-B | SIP; 12-SIP + Tab | Tube | SIP; 12-SIP + Tab | SIP; 12-SIP + Tab |