Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049125-BA5415A
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Standby, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5.4W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 12-SIP-M
Dimension: 12-SIP
Supply Voltage - Operating: 5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 5.4W 12SIP Product overview: BA5415A from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5415A can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 5.4W 12SIP
IC AMP CLASS AB STER 5.4W 12SIP
Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M
IC AMP CLASS AB STER 5.4W 12SIP
IC AMP CLASS AB STER 5.4W 12SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | BA5415A-ND | 049125-BA5415A | 742-BA5415A | 687-BA5415A | BA5415A | BA5415A | BA5415A | BA5415A |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BA5415A | 5.4W Audio Amplifier | IC AMP CLASS AB STER 5.4W 12SIP | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 18 to 5 volts | 5 to 18 volts | ||||
| Output Power | 5.4 watts | 5.4 watts | 5.4 watts | 5.4 watts | ||||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |