Manufacturer: Rohm Semiconductor
Win Source Part Number: 049124-BA5410
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
12 V-5.2 W dual channel power amplifier Product overview: BA5410 from ROHM Semiconductor is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12 V, 5.2 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, 12 V, 5.2 W, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-BA5410 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 049124-BA5410 | 2005-BA5410 |
| Product Name | Circular Connectors - BA5410 | Dual 12 V 5.2 W Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors |