ROHM Semiconductor USA, LLC Audio Amplifiers BA5406

Description
Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - BA5406-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BA5406-ND
Audio Amplifiers BA5406-ND
Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M

Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - BA5406 - 049123-BA5406 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - BA5406
049123-BA5406
Linear - Linear - Amplifiers - Audio - BA5406 049123-BA5406
Manufacturer: Rohm Semiconductor Win Source Part Number: 049123-BA5406 Packaging: Tube/Rail Type: Class AB Features: Depop Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 5W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 12-SIP-M Dimension: 12-SIP Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049123-BA5406
Packaging: Tube/Rail
Type: Class AB
Features: Depop
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 12-SIP-M
Dimension: 12-SIP
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5W Audio Amplifier - 742-BA5406 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Audio Amplifier
742-BA5406
5W Audio Amplifier 742-BA5406
IC AMP CLASS AB STEREO 5W 12SIP Product overview: BA5406 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5406 can be used for catalog matching and distributor lookup.

IC AMP CLASS AB STEREO 5W 12SIP Product overview: BA5406 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - BA5406 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
BA5406
Linear - Amplifiers - Audio BA5406
IC AMP CLASS AB STEREO 5W 12SIP

IC AMP CLASS AB STEREO 5W 12SIP

Supplier's Site Datasheet
Audio Amplifiers - BA5406 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
BA5406
Audio Amplifiers BA5406
Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M

Amplifier IC 2-Channel (Stereo) Class AB 12-SIP-M

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - BA5406 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
BA5406
Integrated Circuits (ICs) - Linear - Amplifiers - Audio BA5406
IC AMP CLASS AB STEREO 5W 12SIP

IC AMP CLASS AB STEREO 5W 12SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number BA5406-ND 049123-BA5406 742-BA5406 BA5406 BA5406 BA5406
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - BA5406 5W Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio
Supply Voltage (VS) 5 to 15 volts 5 to 15 volts 5 to 15 volts 15 to 5 volts
Output Power 5 watts 5 watts 5 watts 5 watts
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data