Manufacturer: Rohm Semiconductor
Win Source Part Number: 230623-BA5204F
Family Name: BA5204F
Alternative Parts (Cross-Reference): IS31AP4912-UTLS2-TR;
Introduction Date: January 12, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class AB 16-SOP
IC AMP AUDIO PWR .035W AB 16SOP Product overview: BA5204F from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 035W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 035W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5204F can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 16-SOP
IC AMP AUDIO PWR .035W AB 16SOP
IC AMP AUDIO PWR .035W AB 16SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 230623-BA5204F | 846-BA5204FTR-ND | 742-BA5204F | BA5204F | BA5204F | BA5204F |
| Product Name | Linear - Linear - Amplifiers - Audio - BA5204F | Audio Amplifiers | 035W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 volts | 1.8 volts | 1.8 volts | |||
| Output Power | 0.0350 watts | 0.0350 watts | 0.0350 watts | |||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Operation Class | Class AB | Class AB |