ROHM Semiconductor USA, LLC Dual 1A 5 V 9 V LDO Voltage Regulator IC BA51W12ST

Description
ROHM BA51W12ST; Dual LDO Voltage Regulator; 1A; 5 V; 9 V; 5-Pin TO-220FP Product overview: BA51W12ST from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 5 V, 9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA51W12ST can be used for catalog matching and distributor lookup.
Request a Quote
Description
ROHM BA51W12ST; Dual LDO Voltage Regulator; 1A; 5 V; 9 V; 5-Pin TO-220FP Product overview: BA51W12ST from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 5 V, 9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA51W12ST can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1A 5 V 9 V LDO Voltage Regulator IC
699-BA51W12ST
Dual 1A 5 V 9 V LDO Voltage Regulator IC 699-BA51W12ST
ROHM BA51W12ST; Dual LDO Voltage Regulator; 1A; 5 V; 9 V; 5-Pin TO-220FP Product overview: BA51W12ST from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 5 V, 9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA51W12ST can be used for catalog matching and distributor lookup.

ROHM BA51W12ST; Dual LDO Voltage Regulator; 1A; 5 V; 9 V; 5-Pin TO-220FP Product overview: BA51W12ST from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1A, 5 V, 9 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA51W12ST can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BA51W12ST - 1162101-BA51W12ST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA51W12ST
1162101-BA51W12ST
PMIC - PMIC - Voltage Regulators - Linear - BA51W12ST 1162101-BA51W12ST
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162101-BA51W12ST Length: 10 mm Output Type: Fixed Height: 8 mm Power Rating: 2 W Number of Pins: 5 Number of Outputs: 2 Output Voltage: 9 V Width: 4.5 mm Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1 A Min Input Voltage: 10 V Max Operating Temperature: 85 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162101-BA51W12ST
Length: 10 mm
Output Type: Fixed
Height: 8 mm
Power Rating: 2 W
Number of Pins: 5
Number of Outputs: 2
Output Voltage: 9 V
Width: 4.5 mm
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 1 A
Min Input Voltage: 10 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-BA51W12ST 1162101-BA51W12ST
Product Name Dual 1A 5 V 9 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA51W12ST
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 9 volts 9 volts
IOUT 1 amps 1 amps
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data