Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151102-BA5152F
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX9725DETC+T; TA2123AF; BA5152F; TA2123AFG(EL);
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC AMP AUDIO PWR .015W AB 16SOP Product overview: BA5152F from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 015W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 015W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA5152F can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 16-SOP
IC AMP AUDIO PWR .015W AB 16SOP
IC AMP AUDIO PWR .015W AB 16SOP
Amplifier IC 2-Channel (Stereo) Class AB 16-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1151102-BA5152F | 742-BA5152F | 846-BA5152FTR-ND | BA5152F | BA5152F | BA5152F |
| Product Name | Linear - Linear - Amplifiers - Audio - BA5152F | 015W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC (0.173"", 4.40mm Width)" | 16-SOIC (0.173, 4.40mm Width) | SOIC; 16-SOIC (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 1 to 1.8 volts | 1.8 to 1 volts | 1 to 1.8 volts |